Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 101096-TK8A45D(STA4,
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
MOSFET N-CH 450V 8A TO220SIS Product overview: TK8A45D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A45D(STA4,Q,M
N-Channel 450V 8A (Ta) 35W (Tc) Through Hole TO-220SIS
MOSFET N-CH 450V 8A TO220SIS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 101096-TK8A45D(STA4,Q,M) | 278-TK8A45D(STA4,Q,M) | TK8A45D(STA4QM)-ND | TK8A45D(STA4,Q,M) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A45D(STA4,Q,M) | 450V 8A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 450 volts | |||
| PD | 35000 milliwatts | 35 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |