Toshiba Electronics (UK) Ltd 100V 8A MOSFET Transistor TK8A10K3,S5Q

Description
MOSFET N-CH 100V 8A TO220SIS Product overview: TK8A10K3,S5Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A10K3,S5Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 8A TO220SIS Product overview: TK8A10K3,S5Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A10K3,S5Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 8A MOSFET Transistor
278-TK8A10K3,S5Q
100V 8A MOSFET Transistor 278-TK8A10K3,S5Q
MOSFET N-CH 100V 8A TO220SIS Product overview: TK8A10K3,S5Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A10K3,S5Q can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 8A TO220SIS Product overview: TK8A10K3,S5Q from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A10K3,S5Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A10K3,S5Q - 1050567-TK8A10K3,S5Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A10K3,S5Q
1050567-TK8A10K3,S5Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A10K3,S5Q 1050567-TK8A10K3,S5Q
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050567-TK8A10K3,S5Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 18W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 12.9nC @ 10V Max Input Capacitance: 530pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050567-TK8A10K3,S5Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 18W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 12.9nC @ 10V
Max Input Capacitance: 530pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 120 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TK8A10K3S5Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK8A10K3S5Q-ND
Single FETs, MOSFETs TK8A10K3S5Q-ND
N-Channel 100V 8A (Ta) 18W (Tc) Through Hole TO-220SIS

N-Channel 100V 8A (Ta) 18W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK8A10K3,S5Q - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK8A10K3,S5Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK8A10K3,S5Q
MOSFET N-CH 100V 8A TO220SIS

MOSFET N-CH 100V 8A TO220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-TK8A10K3,S5Q 1050567-TK8A10K3,S5Q TK8A10K3S5Q-ND TK8A10K3,S5Q
Product Name 100V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A10K3,S5Q Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 18000 milliwatts 18000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube TO-220; SOT3; TO-220SIS TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details