Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK80A08K3 TK80A08K3

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 367381-TK80A08K3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 175nC @ 10V Max Input Capacitance: 8200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 367381-TK80A08K3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 175nC @ 10V Max Input Capacitance: 8200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK80A08K3 - 367381-TK80A08K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK80A08K3
367381-TK80A08K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK80A08K3 367381-TK80A08K3
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 367381-TK80A08K3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 175nC @ 10V Max Input Capacitance: 8200pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 367381-TK80A08K3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 175nC @ 10V
Max Input Capacitance: 8200pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
75V 80A MOSFET Transistor
285-TK80A08K3
75V 80A MOSFET Transistor 285-TK80A08K3
MOSFET N-CH 75V 80A TO220SIS Product overview: TK80A08K3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK80A08K3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 80A TO220SIS Product overview: TK80A08K3 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK80A08K3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 367381-TK80A08K3 285-TK80A08K3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK80A08K3 75V 80A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 75 volts
PD 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data