Toshiba America Electronic Components, Inc. Electronic Wholesale - TK7P60W TK7P60W

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1267787-TK7P60W Family Name: TK7P60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TSM60NB600CP ROG; CDM7-600LR TR13; CDM7-600LR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1267787-TK7P60W Family Name: TK7P60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TSM60NB600CP ROG; CDM7-600LR TR13; CDM7-600LR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TK7P60W - 1267787-TK7P60W - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TK7P60W
1267787-TK7P60W
Electronic Wholesale - TK7P60W 1267787-TK7P60W
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1267787-TK7P60W Family Name: TK7P60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): TSM60NB600CP ROG; CDM7-600LR TR13; CDM7-600LR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1267787-TK7P60W
Family Name: TK7P60W
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): TSM60NB600CP ROG; CDM7-600LR TR13; CDM7-600LR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1267787-TK7P60W
Product Name Electronic Wholesale - TK7P60W
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1000C-I08T - 911772-ASP1000C-I08T - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
2 suppliers
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Battery Chargers - BQ2000TSN-B5TRG4 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details