N-Channel 650V 6.8A (Ta) 30W (Tc) Through Hole TO-220SIS
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796850-TK7A65W,S5X
Series: DTMOSIV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.8A (Ta)
Family Name: TK7A65W
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220SIS
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 15nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 490pF @ 300V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 780 mOhm @ 3.4A, 10V
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
MOSFET N-CH 650V 6.8A TO220SIS
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TK7A65WS5X-ND | 796850-TK7A65W,S5X | TK7A65W,S5X |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A65W,S5X | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |