Toshiba Electronics (UK) Ltd 600V 7A MOSFET Transistor TK7A60W,S4VX

Description
MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 7A MOSFET Transistor
278-TK7A60W,S4VX
600V 7A MOSFET Transistor 278-TK7A60W,S4VX
MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W,S4VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO220SIS Product overview: TK7A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK7A60W,S4VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1214796-TK7A60W,S4VX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1214796-TK7A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1214796-TK7A60W,S4VX
Win Source Part Number: 1214796-TK7A60W,S4VX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DTMOSIV Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 7A (Ta) Rds On (Max) @ Id, Vgs: 600mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 3.7V @ 350µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220SIS Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 490 pF @ 300 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): TK7A60W,S4VX.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: TK7A60W,S4VX(M,TK7A6 0WS4VX Base Product Number: TK7A60 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1214796-TK7A60W,S4VX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: DTMOSIV
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 350µA
Power Dissipation (Max): 30W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 490 pF @ 300 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): TK7A60W,S4VX.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TK7A60W,S4VX(M,TK7A60WS4VX
Base Product Number: TK7A60
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - TK7A60WS4VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK7A60WS4VX-ND
Single FETs, MOSFETs TK7A60WS4VX-ND
N-Channel 600V 7A (Ta) 30W (Tc) Through Hole TO-220SIS

N-Channel 600V 7A (Ta) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK7A60W,S4VX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK7A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK7A60W,S4VX
MOSFET N-CH 600V 7A TO220SIS

MOSFET N-CH 600V 7A TO220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-TK7A60W,S4VX 1214796-TK7A60W,S4VX TK7A60WS4VX-ND TK7A60W,S4VX
Product Name 600V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
PD 30 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data