Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK7A55D(STA4,Q,M)

Description
N-Channel 550V 7A (Ta) 35W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 550V 7A (Ta) 35W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK7A55D(STA4QM)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK7A55D(STA4QM)-ND
Single FETs, MOSFETs TK7A55D(STA4QM)-ND
N-Channel 550V 7A (Ta) 35W (Tc) Through Hole TO-220SIS

N-Channel 550V 7A (Ta) 35W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A55D(STA4,Q,M) - 1050560-TK7A55D(STA4,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A55D(STA4,Q,M)
1050560-TK7A55D(STA4,Q,M)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A55D(STA4,Q,M) 1050560-TK7A55D(STA4,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050560-TK7A55D(STA4 ,Q,M) Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.25 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050560-TK7A55D(STA4,Q,M)
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK7A55D(STA4,Q,M) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK7A55D(STA4,Q,M)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK7A55D(STA4,Q,M)
MOSFET N-CH 550V 7A TO220SIS

MOSFET N-CH 550V 7A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK7A55D(STA4QM)-ND 1050560-TK7A55D(STA4,Q,M) TK7A55D(STA4,Q,M)
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A55D(STA4,Q,M) Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220SIS TO-220; TO-220-3 Full Pack
V(BR)DSS 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers