Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A50D TK7A50D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056658-TK7A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.22 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056658-TK7A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.22 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A50D - 056658-TK7A50D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A50D
056658-TK7A50D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A50D 056658-TK7A50D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056658-TK7A50D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.22 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056658-TK7A50D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.22 Ohm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 7A MOSFET Transistor
285-TK7A50D
500V 7A MOSFET Transistor 285-TK7A50D
MOSFET N-CH 500V 7A TO-220SIS Product overview: TK7A50D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK7A50D can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 7A TO-220SIS Product overview: TK7A50D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK7A50D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 056658-TK7A50D 285-TK7A50D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK7A50D 500V 7A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 500 volts
PD 35000 milliwatts 35000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1220224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details