Toshiba America Electronic Components, Inc. Discrete Semiconductor Products TK70J04K3Z

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 217544-TK70J04K3Z Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 217544-TK70J04K3Z Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - TK70J04K3Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
TK70J04K3Z
Discrete Semiconductor Products TK70J04K3Z
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 217544-TK70J04K3Z Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 217544-TK70J04K3Z
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Regulators
Product Number TK70J04K3Z
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details