Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019259-TK70A06J1(Q)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Input Capacitance: 5.45 nF
Power Dissipation: 45 W
Rise Time: 24 ns
Fall Time: 106 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 45 W
Continuous Drain Current (ID): 70 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 21 ns
Drain to Source Resistance: 6.4 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 6.4 mΩ
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1019259-TK70A06J1(Q) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK70A06J1(Q) |
| V(BR)DSS | 60 volts |