Win Source Part Number: 1113953-TK6A80E,S4X
Category: Discrete Semiconductor Products>Transistors
Series: π-MOSVIII
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Rds On (Max) @ Id, Vgs: 1.7Ohm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 600µA
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1350 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TK6A80ES4X,TK6A80E,S
Base Product Number: TK6A80
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 800V 6A TO220SIS Product overview: TK6A80E,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A80E,S4X can be used for catalog matching and distributor lookup.
N-Channel 800V 6A (Ta) 45W (Tc) Through Hole TO-220SIS
MOSFET N-CH 800V 6A TO220SIS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1113953-TK6A80E,S4X | 278-TK6A80E,S4X | TK6A80ES4X-ND | TK6A80E,S4X |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 800V 6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| PD | 45000 milliwatts | 45 milliwatts | ||
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |