Trans MOSFET N-CH Si 800V 6A Product overview: TK6A80E,S4X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A80E,S4X(S can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 735235-TK6A80E,S4X(S
Family Name: TK6A80E
Manufacturer Homepage: www.semicon.toshiba.
Reference case: TO-220F
Reference Date Code: 1529+1503
Introduction Date: March 04, 2014
Country of Origin: China
Estimated EOL Date: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 278-TK6A80E,S4X(S | 735235-TK6A80E,S4X(S |
| Product Name | 800V 6A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A80E,S4X(S |
| MOSFET Operating Mode | Enhancement |