Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK6A65W,S5X

Description
N-Channel 650V 5.8A (Ta) 30W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 650V 5.8A (Ta) 30W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK6A65WS5X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK6A65WS5X-ND
Single FETs, MOSFETs TK6A65WS5X-ND
N-Channel 650V 5.8A (Ta) 30W (Tc) Through Hole TO-220SIS

N-Channel 650V 5.8A (Ta) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Singapore, Singapore
650V 5.8A MOSFET Transistor
278-TK6A65W,S5X
650V 5.8A MOSFET Transistor 278-TK6A65W,S5X
MOSFET N-CH 650V 5.8A TO220SIS Product overview: TK6A65W,S5X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A65W,S5X can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 5.8A TO220SIS Product overview: TK6A65W,S5X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A65W,S5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65W,S5X - 796848-TK6A65W,S5X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65W,S5X
796848-TK6A65W,S5X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65W,S5X 796848-TK6A65W,S5X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 796848-TK6A65W,S5X Series: DTMOSIV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack, Isolated Tab Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.8A (Ta) Family Name: TK6A65W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220SIS Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 3.5V @ 180μA Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 390pF @ 300V Vgs (Maximum): ±30V Power Dissipation (Maximum): 30W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 2.9A, 10V Alternative Parts (Cross-Reference): R6006JNX; R6006JNXC7G; R6009JNXC7G; TSM10N60CI C0G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 796848-TK6A65W,S5X
Series: DTMOSIV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Isolated Tab
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.8A (Ta)
Family Name: TK6A65W
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220SIS
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 3.5V @ 180μA
Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 390pF @ 300V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 30W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 2.9A, 10V
Alternative Parts (Cross-Reference): R6006JNX; R6006JNXC7G; R6009JNXC7G; TSM10N60CI C0G;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK6A65W,S5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK6A65W,S5X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK6A65W,S5X
MOSFET N-CH 650V 5.8A TO220SIS

MOSFET N-CH 650V 5.8A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK6A65WS5X-ND 278-TK6A65W,S5X 796848-TK6A65W,S5X TK6A65W,S5X
Product Name Single FETs, MOSFETs 650V 5.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A65W,S5X Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3 TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data