Toshiba America Electronic Components, Inc. Custom Parts - Custom Parts (S - T) - TK6A65D(STA4XM) TK6A65D(STA4XM)

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113970-TK6A65D(STA4 XM) Length: 10 mm Input Capacitance: 1.05 nF Height: 15 mm Number of Pins: 3 Width: 4.5 mm Categories: Custom Parts Case / Package: SC Alternative Parts (Cross-Reference): TK6A65D(STA4,X,M); Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Element Configuration: Single Max Power Dissipation: 45 W Turn-On Delay Time: 60 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 6 A Turn-Off Delay Time: 75 ns Drain to Source Resistance: 1.11 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113970-TK6A65D(STA4 XM) Length: 10 mm Input Capacitance: 1.05 nF Height: 15 mm Number of Pins: 3 Width: 4.5 mm Categories: Custom Parts Case / Package: SC Alternative Parts (Cross-Reference): TK6A65D(STA4,X,M); Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Element Configuration: Single Max Power Dissipation: 45 W Turn-On Delay Time: 60 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 6 A Turn-Off Delay Time: 75 ns Drain to Source Resistance: 1.11 Ω Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - TK6A65D(STA4XM) - 1113970-TK6A65D(STA4XM) - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - TK6A65D(STA4XM)
1113970-TK6A65D(STA4XM)
Custom Parts - Custom Parts (S - T) - TK6A65D(STA4XM) 1113970-TK6A65D(STA4XM)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113970-TK6A65D(STA4 XM) Length: 10 mm Input Capacitance: 1.05 nF Height: 15 mm Number of Pins: 3 Width: 4.5 mm Categories: Custom Parts Case / Package: SC Alternative Parts (Cross-Reference): TK6A65D(STA4,X,M); Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Element Configuration: Single Max Power Dissipation: 45 W Turn-On Delay Time: 60 ns Max Operating Temperature: 150 °C Continuous Drain Current (ID): 6 A Turn-Off Delay Time: 75 ns Drain to Source Resistance: 1.11 Ω Gate to Source Voltage (Vgs): 30 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113970-TK6A65D(STA4XM)
Length: 10 mm
Input Capacitance: 1.05 nF
Height: 15 mm
Number of Pins: 3
Width: 4.5 mm
Categories: Custom Parts
Case / Package: SC
Alternative Parts (Cross-Reference): TK6A65D(STA4,X,M);
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Element Configuration: Single
Max Power Dissipation: 45 W
Turn-On Delay Time: 60 ns
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 6 A
Turn-Off Delay Time: 75 ns
Drain to Source Resistance: 1.11 Ω
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1113970-TK6A65D(STA4XM)
Product Name Custom Parts - Custom Parts (S - T) - TK6A65D(STA4XM)
Unlock Full Specs
to access all available technical data