Toshiba America Electronic Components, Inc. 600V 6.2A MOSFET Transistor TK6A60W

Description
Trans MOSFET N-CH Si 600V 6.2A 3-Pin(3+Tab) TO-220SIS / MOSFET N CH 600V 6.2A TO-220SIS Product overview: TK6A60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 600V 6.2A 3-Pin(3+Tab) TO-220SIS / MOSFET N CH 600V 6.2A TO-220SIS Product overview: TK6A60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6.2A MOSFET Transistor
285-TK6A60W
600V 6.2A MOSFET Transistor 285-TK6A60W
Trans MOSFET N-CH Si 600V 6.2A 3-Pin(3+Tab) TO-220SIS / MOSFET N CH 600V 6.2A TO-220SIS Product overview: TK6A60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A60W can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 6.2A 3-Pin(3+Tab) TO-220SIS / MOSFET N CH 600V 6.2A TO-220SIS Product overview: TK6A60W from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A60W can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W - 212915-TK6A60W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W
212915-TK6A60W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W 212915-TK6A60W
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212915-TK6A60W Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: TK6A60W Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 3.7V @ 310μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 390pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 750 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): STF9HN65M2; AOTF10N60; IRFIB6N60A; STP9NC60FP; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212915-TK6A60W
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: TK6A60W
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 310μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 390pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 750 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): STF9HN65M2; AOTF10N60; IRFIB6N60A; STP9NC60FP;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK6A60W 212915-TK6A60W
Product Name 600V 6.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W
Polarity N-Channel N-Channel; N-Channel
PD 30000 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
60 V, N-channel Trench MOSFET - BSN20BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 265000 milliamps
View Details
9 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253323-DRV8881ERHRR - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details