Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK6A60W,S4VX

Description
N-Channel 600V 6.2A (Ta) 30W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 600V 6.2A (Ta) 30W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK6A60WS4VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK6A60WS4VX-ND
Single FETs, MOSFETs TK6A60WS4VX-ND
N-Channel 600V 6.2A (Ta) 30W (Tc) Through Hole TO-220SIS

N-Channel 600V 6.2A (Ta) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Singapore, Singapore
600V 6.2A MOSFET Transistor
278-TK6A60W,S4VX
600V 6.2A MOSFET Transistor 278-TK6A60W,S4VX
MOSFET N-CH 600V 6.2A TO220SIS Product overview: TK6A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A60W,S4VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 6.2A TO220SIS Product overview: TK6A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A60W,S4VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W,S4VX - 899708-TK6A60W,S4VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W,S4VX
899708-TK6A60W,S4VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W,S4VX 899708-TK6A60W,S4VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899708-TK6A60W,S4VX Series: DTMOSIV Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 6.2A (Ta) 30W (Tc) Through Hole TO-220SIS Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TK6A60 Categories: Discrete Semiconductor Products Case / Package: TO-220SIS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK6A60W,S4VX(M, TK6A60WS4VX

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899708-TK6A60W,S4VX
Series: DTMOSIV
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 6.2A (Ta) 30W (Tc) Through Hole TO-220SIS
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: TK6A60
Categories: Discrete Semiconductor Products
Case / Package: TO-220SIS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK6A60W,S4VX(M, TK6A60WS4VX

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK6A60W,S4VX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK6A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK6A60W,S4VX
MOSFET N-CH 600V 6.2A TO220SIS

MOSFET N-CH 600V 6.2A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK6A60WS4VX-ND 278-TK6A60W,S4VX 899708-TK6A60W,S4VX TK6A60W,S4VX
Product Name Single FETs, MOSFETs 600V 6.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60W,S4VX Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220SIS TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data