Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093343-TK6A60D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: TK6A60D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): STP6NC60FP; RDX060N60; R6006ANX;
Introduction Date: September 16, 2008
ECCN: EAR99
Country of Origin: China , Malaysia
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 6A TO220SIS Product overview: TK6A60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK6A60D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 093343-TK6A60D | 285-TK6A60D | TK6A60D |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60D | 600V 6A MOSFET Transistor | Transistors |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | ||
| PD | 40000 milliwatts | 40000 milliwatts |