Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 777949-TK6A60D(STA4,
Series: π-MOSVII
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Ta)
Family Name: TK6A60D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220SIS
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 16nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.25 Ohm @ 3A, 10V
Alternative Parts (Cross-Reference): RDX060N60; R6006ANX; STP6NC60FP; STF6N65K3(045Y);
Introduction Date: September 16, 2008
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 6A TO220SIS Product overview: TK6A60D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK6A60D(STA4,Q,M
MOSFET N-CH 600V 6A TO220SIS
MOSFET N-CH 600V 6A TO220SIS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 777949-TK6A60D(STA4,Q,M) | 278-TK6A60D(STA4,Q,M) | TK6A60D(STA4,Q,M) | TK6A60D(STA4,Q,M) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK6A60D(STA4,Q,M) | 600V 6A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 40000 milliwatts | 40000 milliwatts | 40000 milliwatts | |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Package Type | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |
| Packing Method | Tube; Tube | Tube | Tube; Tube |