N-Channel 100V 65A (Tc) 45W (Tc) Through Hole TO-220SIS
MOSFET N-CH 100V 65A TO220SIS Product overview: TK65A10N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK65A10N1,S4X can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107457-TK65A10N1,S4
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 5400pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.8 mOhm @ 32.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 65A TO220SIS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | TK65A10N1S4X-ND | 278-TK65A10N1,S4X | 1107457-TK65A10N1,S4X | TK65A10N1,S4X |
| Product Name | Single FETs, MOSFETs | 100V 65A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK65A10N1,S4X | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3; TO-220SIS | TO-220; TO-220-3 Full Pack |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 100 volts | 100 volts |