Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099466-TK62N60W,S1V
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 400 W
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-247
Alternative Parts (Cross-Reference): IPW60R041C6FKSA1; STW52NK25Z; FCH47N60NF; STW45NM50; FCH47N60; FCH76N60N"TK62N60W,S
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 61.8 A
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | RS Components, Ltd. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1099466-TK62N60W,S1VF(S | 8962417 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK62N60W,S1VF(S | MOSFETs |
| PD | 400000 milliwatts | |
| TJ | -55 C (-67 F) | |
| Package Type | TO-247; SOT3; TO-247 | TO-247; To-247 |