Toshiba America Electronic Components, Inc. 75V 60A MOSFET Transistor TK60E08K3,S1X

Description
MOSFET N-CH 75V 60A TO-220AB Product overview: TK60E08K3,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK60E08K3,S1X can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 75V 60A TO-220AB Product overview: TK60E08K3,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK60E08K3,S1X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 60A MOSFET Transistor
285-TK60E08K3,S1X
75V 60A MOSFET Transistor 285-TK60E08K3,S1X
MOSFET N-CH 75V 60A TO-220AB Product overview: TK60E08K3,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK60E08K3,S1X can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 60A TO-220AB Product overview: TK60E08K3,S1X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK60E08K3,S1X can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60E08K3,S1X - 056656-TK60E08K3,S1X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60E08K3,S1X
056656-TK60E08K3,S1X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60E08K3,S1X 056656-TK60E08K3,S1X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056656-TK60E08K3,S1X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 60A Max Gate Charge: 75nC @ 10V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056656-TK60E08K3,S1X
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 60A
Max Gate Charge: 75nC @ 10V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK60E08K3,S1X 056656-TK60E08K3,S1X
Product Name 75V 60A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60E08K3,S1X
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data