Toshiba Electronics (UK) Ltd 75V 60A TO220 MOSFET Transistor TK60D08J1(Q)

Description
MOSFET N-CH 75V 60A TO220 Product overview: TK60D08J1(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK60D08J1(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 60A TO220 Product overview: TK60D08J1(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK60D08J1(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 60A TO220 MOSFET Transistor
278-TK60D08J1(Q)
75V 60A TO220 MOSFET Transistor 278-TK60D08J1(Q)
MOSFET N-CH 75V 60A TO220 Product overview: TK60D08J1(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK60D08J1(Q) can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 60A TO220 Product overview: TK60D08J1(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 60A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 60A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK60D08J1(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK60D08J1(Q)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK60D08J1(Q)-ND
Single FETs, MOSFETs TK60D08J1(Q)-ND
N-Channel 75V 60A (Ta) 140W (Tc) Through Hole TO-220(W)

N-Channel 75V 60A (Ta) 140W (Tc) Through Hole TO-220(W)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60D08J1(Q) - 1107452-TK60D08J1(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60D08J1(Q)
1107452-TK60D08J1(Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60D08J1(Q) 1107452-TK60D08J1(Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107452-TK60D08J1(Q) Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220(W) Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 60A (Ta) Gate-Source Threshold Voltage: 2.3V @ 1mA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 5450pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107452-TK60D08J1(Q)
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220(W)
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 60A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 1mA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 5450pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK60D08J1(Q) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK60D08J1(Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK60D08J1(Q)
MOSFET N-CH 75V 60A TO220

MOSFET N-CH 75V 60A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TK60D08J1(Q) TK60D08J1(Q)-ND 1107452-TK60D08J1(Q) TK60D08J1(Q)
Product Name 75V 60A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK60D08J1(Q) Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 140000 milliwatts 140000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3; TO-220(W) TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRF2804S - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details