Toshiba Imaging Systems Division 525V 5A DPAK MOSFET Transistor TK5P53D(T6RSS-Q)

Description
MOSFET N-CH 525V 5A DPAK Product overview: TK5P53D(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5P53D(T6RSS-Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 525V 5A DPAK Product overview: TK5P53D(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5P53D(T6RSS-Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
525V 5A DPAK MOSFET Transistor
278-TK5P53D(T6RSS-Q)
525V 5A DPAK MOSFET Transistor 278-TK5P53D(T6RSS-Q)
MOSFET N-CH 525V 5A DPAK Product overview: TK5P53D(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5P53D(T6RSS-Q) can be used for catalog matching and distributor lookup.

MOSFET N-CH 525V 5A DPAK Product overview: TK5P53D(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 525V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 525V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5P53D(T6RSS-Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P53D(T6RSS-Q) - 1107450-TK5P53D(T6RSS-Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P53D(T6RSS-Q)
1107450-TK5P53D(T6RSS-Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P53D(T6RSS-Q) 1107450-TK5P53D(T6RSS-Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107450-TK5P53D(T6RS S-Q) Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 525V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 540pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107450-TK5P53D(T6RSS-Q)
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 525V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 540pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK5P53D(T6RSS-Q)CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK5P53D(T6RSS-Q)CT-ND
Single FETs, MOSFETs 264-TK5P53D(T6RSS-Q)CT-ND
MOSFET N-CH 525V 5A DPAK

MOSFET N-CH 525V 5A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK5P53D(T6RSS-Q)TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK5P53D(T6RSS-Q)TR-ND
Single FETs, MOSFETs 264-TK5P53D(T6RSS-Q)TR-ND
N-Channel 525V 5A (Ta) 80W (Tc) Surface Mount D-Pak

N-Channel 525V 5A (Ta) 80W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK5P53D(T6RSS-Q)DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK5P53D(T6RSS-Q)DKR-ND
Single FETs, MOSFETs 264-TK5P53D(T6RSS-Q)DKR-ND
MOSFET N-CH 525V 5A DPAK

MOSFET N-CH 525V 5A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK5P53D(T6RSS-Q) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK5P53D(T6RSS-Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK5P53D(T6RSS-Q)
MOSFET N-CH 525V 5A DPAK

MOSFET N-CH 525V 5A DPAK

Supplier's Site
MOSFET N-Ch MOS 5A 525V 80W 540pF 1.5Ohm

MOSFET N-Ch MOS 5A 525V 80W 540pF 1.5Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TK5P53D(T6RSS-Q) 1107450-TK5P53D(T6RSS-Q) 264-TK5P53D(T6RSS-Q)CT-ND TK5P53D(T6RSS-Q) TK5P53D(T6RSS-Q)
Product Name 525V 5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P53D(T6RSS-Q) Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 525 volts 525 volts
PD 80 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details