Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK5P50D(T6RSS-Q)

Description
N-Channel 500V 5A (Ta) 80W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 500V 5A (Ta) 80W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 264-TK5P50D(T6RSS-Q)TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK5P50D(T6RSS-Q)TR-ND
Single FETs, MOSFETs 264-TK5P50D(T6RSS-Q)TR-ND
N-Channel 500V 5A (Ta) 80W (Tc) Surface Mount D-Pak

N-Channel 500V 5A (Ta) 80W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK5P50D(T6RSS-Q)DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK5P50D(T6RSS-Q)DKR-ND
Single FETs, MOSFETs 264-TK5P50D(T6RSS-Q)DKR-ND
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Buy Now Datasheet
Single FETs, MOSFETs - 264-TK5P50D(T6RSS-Q)CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
264-TK5P50D(T6RSS-Q)CT-ND
Single FETs, MOSFETs 264-TK5P50D(T6RSS-Q)CT-ND
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P50D(T6RSS-Q) - 212908-TK5P50D(T6RSS-Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P50D(T6RSS-Q)
212908-TK5P50D(T6RSS-Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P50D(T6RSS-Q) 212908-TK5P50D(T6RSS-Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212908-TK5P50D(T6RSS -Q) Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212908-TK5P50D(T6RSS-Q)
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 5A DPAK MOSFET Transistor
278-TK5P50D(T6RSS-Q)
500V 5A DPAK MOSFET Transistor 278-TK5P50D(T6RSS-Q)
MOSFET N-CH 500V 5A DPAK Product overview: TK5P50D(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5P50D(T6RSS-Q) can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5A DPAK Product overview: TK5P50D(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5P50D(T6RSS-Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-Ch MOS 5A 500V 80W 490pF 1.5 Ohm

MOSFET N-Ch MOS 5A 500V 80W 490pF 1.5 Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK5P50D(T6RSS-Q) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK5P50D(T6RSS-Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK5P50D(T6RSS-Q)
MOSFET N-CH 500V 5A DPAK

MOSFET N-CH 500V 5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 264-TK5P50D(T6RSS-Q)TR-ND 212908-TK5P50D(T6RSS-Q) 278-TK5P50D(T6RSS-Q) TK5P50D(T6RSS-Q) TK5P50D(T6RSS-Q)
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5P50D(T6RSS-Q) 500V 5A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 500 volts 500 volts
PD 80000 milliwatts 80 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products