Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK5A65D(STA4,Q,M)

Description
N-Channel 650V 5A (Ta) 40W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 650V 5A (Ta) 40W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK5A65D(STA4QM)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK5A65D(STA4QM)-ND
Single FETs, MOSFETs TK5A65D(STA4QM)-ND
N-Channel 650V 5A (Ta) 40W (Tc) Through Hole TO-220SIS

N-Channel 650V 5A (Ta) 40W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Singapore, Singapore
650V 5A MOSFET Transistor
278-TK5A65D(STA4,Q,M)
650V 5A MOSFET Transistor 278-TK5A65D(STA4,Q,M)
MOSFET N-CH 650V 5A TO220SIS Product overview: TK5A65D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5A65D(STA4,Q,M ) can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 5A TO220SIS Product overview: TK5A65D(STA4,Q,M) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5A65D(STA4,Q,M) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5A65D(STA4,Q,M) - 1107448-TK5A65D(STA4,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5A65D(STA4,Q,M)
1107448-TK5A65D(STA4,Q,M)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5A65D(STA4,Q,M) 1107448-TK5A65D(STA4,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107448-TK5A65D(STA4 ,Q,M) Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 5A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.43 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107448-TK5A65D(STA4,Q,M)
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 5A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.43 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK5A65D(STA4,Q,M) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK5A65D(STA4,Q,M)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK5A65D(STA4,Q,M)
MOSFET N-CH 650V 5A TO220SIS

MOSFET N-CH 650V 5A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK5A65D(STA4QM)-ND 278-TK5A65D(STA4,Q,M) 1107448-TK5A65D(STA4,Q,M) TK5A65D(STA4,Q,M)
Product Name Single FETs, MOSFETs 650V 5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5A65D(STA4,Q,M) Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220SIS TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data