MOSFET N-CH 600V 5.4A TO220SIS Product overview: TK5A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK5A60W,S4VX can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050551-TK5A60W,S4VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5.4A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 270μA
Max Gate Charge: 10.5nC @ 10V
Max Input Capacitance: 380pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-Channel 600V 5.4A (Ta) 30W (Tc) Through Hole TO-220SIS
MOSFET N-CH 600V 5.4A TO220SIS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-TK5A60W,S4VX | 1050551-TK5A60W,S4VX | TK5A60WS4VX-ND | TK5A60W,S4VX |
| Product Name | 600V 5.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK5A60W,S4VX | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 600 volts | 600 volts | ||
| PD | 30 milliwatts | 30000 milliwatts |