Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA TK4P55D TK4P55DA TK4P55D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750088-TK4P55DA TK4P55D Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-252 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750088-TK4P55DA TK4P55D Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-252 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA TK4P55D - 750088-TK4P55DA TK4P55D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA TK4P55D
750088-TK4P55DA TK4P55D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA TK4P55D 750088-TK4P55DA TK4P55D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750088-TK4P55DA TK4P55D Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOT-252 Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 750088-TK4P55DA TK4P55D
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOT-252
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-TK4P55DA TK4P55D
MOSFET Transistor 285-TK4P55DA TK4P55D
Product overview: TK4P55DA TK4P55D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4P55DA TK4P55D can be used for catalog matching and distributor lookup.

Product overview: TK4P55DA TK4P55D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4P55DA TK4P55D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 750088-TK4P55DA TK4P55D 285-TK4P55DA TK4P55D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA TK4P55D MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 1727-5887-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
Single FETs, MOSFETs - IRAUIRFB8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Advanced Linear Devices, Inc.
View Details