Toshiba Electronics (UK) Ltd 550V 3.5A DPAK MOSFET Transistor TK4P55DA(T6RSS-Q)

Description
MOSFET N-CH 550V 3.5A DPAK Product overview: TK4P55DA(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 3.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 3.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK4P55DA(T6RSS-Q ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 550V 3.5A DPAK Product overview: TK4P55DA(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 3.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 3.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK4P55DA(T6RSS-Q ) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
550V 3.5A DPAK MOSFET Transistor
278-TK4P55DA(T6RSS-Q)
550V 3.5A DPAK MOSFET Transistor 278-TK4P55DA(T6RSS-Q)
MOSFET N-CH 550V 3.5A DPAK Product overview: TK4P55DA(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 3.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 3.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK4P55DA(T6RSS-Q ) can be used for catalog matching and distributor lookup.

MOSFET N-CH 550V 3.5A DPAK Product overview: TK4P55DA(T6RSS-Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550V, 3.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 550V, 3.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK4P55DA(T6RSS-Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA(T6RSS-Q) - 1107444-TK4P55DA(T6RSS-Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA(T6RSS-Q)
1107444-TK4P55DA(T6RSS-Q)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA(T6RSS-Q) 1107444-TK4P55DA(T6RSS-Q)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1107444-TK4P55DA(T6R SS-Q) Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 80W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 550V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 9nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.45 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1107444-TK4P55DA(T6RSS-Q)
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 80W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 550V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 9nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.45 Ohm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET N-Ch MOS 3.5A 550V 80W 380pF 2.45

MOSFET N-Ch MOS 3.5A 550V 80W 380pF 2.45

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK4P55DA(T6RSS-Q) - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK4P55DA(T6RSS-Q)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK4P55DA(T6RSS-Q)
MOSFET N-CH 550V 3.5A DPAK

MOSFET N-CH 550V 3.5A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TK4P55DA(T6RSS-Q) 1107444-TK4P55DA(T6RSS-Q) TK4P55DA(T6RSS-Q) TK4P55DA(T6RSS-Q)
Product Name 550V 3.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4P55DA(T6RSS-Q) MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 80 milliwatts 80000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data