Toshiba America Electronic Components, Inc. 650V 3.5A MOSFET Transistor TK4A65DA

Description
MOSFET N-CH 650V 3.5A TO-220SIS Product overview: TK4A65DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A65DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 650V 3.5A TO-220SIS Product overview: TK4A65DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A65DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 3.5A MOSFET Transistor
285-TK4A65DA
650V 3.5A MOSFET Transistor 285-TK4A65DA
MOSFET N-CH 650V 3.5A TO-220SIS Product overview: TK4A65DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A65DA can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 3.5A TO-220SIS Product overview: TK4A65DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A65DA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A65DA - 212897-TK4A65DA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A65DA
212897-TK4A65DA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A65DA 212897-TK4A65DA
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212897-TK4A65DA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.9 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212897-TK4A65DA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.9 Ohm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK4A65DA 212897-TK4A65DA
Product Name 650V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A65DA
Polarity N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
 - 2ED2732S01GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VSON-1
Packing Method Tape Reel; Tape & Reel
View Details
 - BSH205G2EAR - Rochester Electronics
Nexperia B.V.
Specs
Polarity P-Channel
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
MOSFET - ALD210814PCL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
View Details
2 suppliers