Toshiba America Electronic Components, Inc. 600V 3.7A MOSFET Transistor TK4A60DB

Description
Trans MOSFET N-CH Si 600V 3.7A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 600V 3.7A TO-220SIS Product overview: TK4A60DB from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH Si 600V 3.7A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 600V 3.7A TO-220SIS Product overview: TK4A60DB from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 3.7A MOSFET Transistor
285-TK4A60DB
600V 3.7A MOSFET Transistor 285-TK4A60DB
Trans MOSFET N-CH Si 600V 3.7A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 600V 3.7A TO-220SIS Product overview: TK4A60DB from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DB can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH Si 600V 3.7A 3-Pin(3+Tab) TO-220SIS / MOSFET N-CH 600V 3.7A TO-220SIS Product overview: TK4A60DB from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DB can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DB - 093861-TK4A60DB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DB
093861-TK4A60DB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DB 093861-TK4A60DB
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093861-TK4A60DB Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Family Name: TK4A60DB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 540pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2 Ohm @ 1.9A, 10V Alternative Parts (Cross-Reference): TSM4ND65CI C0G; STP4NA60FP; MDF4N60TH; MDF4N60TP; Introduction Date: July 28, 2009 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093861-TK4A60DB
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Family Name: TK4A60DB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 540pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1.9A, 10V
Alternative Parts (Cross-Reference): TSM4ND65CI C0G; STP4NA60FP; MDF4N60TH; MDF4N60TP;
Introduction Date: July 28, 2009
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK4A60DB 093861-TK4A60DB
Product Name 600V 3.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DB
Polarity N-Channel N-Channel; N-Channel
PD 35000 milliwatts 35000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17510Q5A 30V N-Channel Low Side NexFET Power MOSFET with 20 Volt Vgs - CSD17510Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0073 ohms
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 2139147P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type VDFN
View Details