Toshiba America Electronic Components, Inc. 600V 3.5A MOSFET Transistor TK4A60DA

Description
MOSFET N-CH 600V 3.5A TO220SIS Product overview: TK4A60DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 3.5A TO220SIS Product overview: TK4A60DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 3.5A MOSFET Transistor
285-TK4A60DA
600V 3.5A MOSFET Transistor 285-TK4A60DA
MOSFET N-CH 600V 3.5A TO220SIS Product overview: TK4A60DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DA can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 3.5A TO220SIS Product overview: TK4A60DA from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 3.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK4A60DA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DA - 056653-TK4A60DA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DA
056653-TK4A60DA
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DA 056653-TK4A60DA
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 056653-TK4A60DA Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.8A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 056653-TK4A60DA
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.2 Ohm @ 1.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK4A60DA 056653-TK4A60DA
Product Name 600V 3.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK4A60DA
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data