Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK40A10N1,S4X

Description
N-Channel 100V 40A (Tc) 35W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 100V 40A (Tc) 35W (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK40A10N1S4X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK40A10N1S4X-ND
Single FETs, MOSFETs TK40A10N1S4X-ND
N-Channel 100V 40A (Tc) 35W (Tc) Through Hole TO-220SIS

N-Channel 100V 40A (Tc) 35W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10N1,S4X - 1050527-TK40A10N1,S4X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10N1,S4X
1050527-TK40A10N1,S4X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10N1,S4X 1050527-TK40A10N1,S4X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050527-TK40A10N1,S4 X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 35W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 4V @ 500μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 3000pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050527-TK40A10N1,S4X
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 35W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 500μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 3000pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 40A MOSFET Transistor
278-TK40A10N1,S4X
100V 40A MOSFET Transistor 278-TK40A10N1,S4X
MOSFET N-CH 100V 40A TO220SIS Product overview: TK40A10N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40A10N1,S4X can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 40A TO220SIS Product overview: TK40A10N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK40A10N1,S4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK40A10N1,S4X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK40A10N1,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK40A10N1,S4X
MOSFET N-CH 100V 40A TO220SIS

MOSFET N-CH 100V 40A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK40A10N1S4X-ND 1050527-TK40A10N1,S4X 278-TK40A10N1,S4X TK40A10N1,S4X
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A10N1,S4X 100V 40A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220SIS Tube TO-220; TO-220-3 Full Pack
V(BR)DSS 100 volts
PD 35000 milliwatts 35 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2113-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details