Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 043103-TK40A06N1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 4V @ 300μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1700pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 60A TO220SIS Product overview: TK40A06N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 60A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK40A06N1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 043103-TK40A06N1 | 285-TK40A06N1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK40A06N1 | 60V 60A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 60 volts | |
| PD | 30000 milliwatts | 30000 milliwatts |