Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK39A60W,S4VX TK39A60W,S4VX

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050515-TK39A60W,S4V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 38.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.9mA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4100pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 65 mOhm @ 19.4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050515-TK39A60W,S4V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 38.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.9mA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4100pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 65 mOhm @ 19.4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK39A60W,S4VX - 1050515-TK39A60W,S4VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK39A60W,S4VX
1050515-TK39A60W,S4VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK39A60W,S4VX 1050515-TK39A60W,S4VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050515-TK39A60W,S4V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 38.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.9mA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4100pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 65 mOhm @ 19.4A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050515-TK39A60W,S4VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 38.8A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 1.9mA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4100pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 65 mOhm @ 19.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TK39A60WS4VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK39A60WS4VX-ND
Single FETs, MOSFETs TK39A60WS4VX-ND
N-Channel 600V 38.8A (Ta) 50W (Tc) Through Hole TO-220SIS

N-Channel 600V 38.8A (Ta) 50W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Singapore, Singapore
600V 38.8A MOSFET Transistor
278-TK39A60W,S4VX
600V 38.8A MOSFET Transistor 278-TK39A60W,S4VX
MOSFET N-CH 600V 38.8A TO220SIS Product overview: TK39A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK39A60W,S4VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 38.8A TO220SIS Product overview: TK39A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK39A60W,S4VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK39A60W,S4VX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK39A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK39A60W,S4VX
MOSFET N-CH 600V 38.8A TO220SIS

MOSFET N-CH 600V 38.8A TO220SIS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1050515-TK39A60W,S4VX TK39A60WS4VX-ND 278-TK39A60W,S4VX TK39A60W,S4VX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK39A60W,S4VX Single FETs, MOSFETs 600V 38.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
PD 50000 milliwatts 50 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data