Toshiba Imaging Systems Division TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E08N1 TK35E08N1

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750083-TK35E08N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750083-TK35E08N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E08N1 - 750083-TK35E08N1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E08N1
750083-TK35E08N1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E08N1 750083-TK35E08N1
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750083-TK35E08N1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 750083-TK35E08N1
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-TK35E08N1
N-Channel MOSFET Transistor 285-TK35E08N1
isc N-Channel MOSFET Transistor Product overview: TK35E08N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK35E08N1 can be used for catalog matching and distributor lookup.

isc N-Channel MOSFET Transistor Product overview: TK35E08N1 from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK35E08N1 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 7965080P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965080P
MOSFETs 7965080P
MOSFET N-Ch 80V 35A U-MOS TO220

MOSFET N-Ch 80V 35A U-MOS TO220

Supplier's Site
MOSFETs - 7965080 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7965080
MOSFETs 7965080
MOSFET N-Ch 80V 35A U-MOS TO220

MOSFET N-Ch 80V 35A U-MOS TO220

Supplier's Site
MOSFETs - 1687774 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687774
MOSFETs 1687774
MOSFET N-Ch 80V 35A U-MOS TO220

MOSFET N-Ch 80V 35A U-MOS TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 750083-TK35E08N1 285-TK35E08N1 7965080P 7965080
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK35E08N1 N-Channel MOSFET Transistor MOSFETs MOSFETs
Package Type SOT3 TO-220; TO-220 TO-220; To-220
Unlock Full Specs
to access all available technical data