Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK31V60X,LQ

Description
N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)
Request a Quote Datasheet
Description
N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK31V60XLQTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK31V60XLQTR-ND
Single FETs, MOSFETs TK31V60XLQTR-ND
N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)

N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - TK31V60XLQCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK31V60XLQCT-ND
Single FETs, MOSFETs TK31V60XLQCT-ND
N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)

N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)

Buy Now Datasheet
Single FETs, MOSFETs - TK31V60XLQDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK31V60XLQDKR-ND
Single FETs, MOSFETs TK31V60XLQDKR-ND
N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)

N-Channel 600V 30.8A (Ta) 240W (Tc) Surface Mount 4-DFN-EP (8x8)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325314-TK31V60X,LQ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325314-TK31V60X,LQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325314-TK31V60X,LQ
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1325314-TK31V60X,LQ Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30.8A Rds On (Max) @ Id, Vgs: 98mOhm @ 9.4A, 10V Vgs(th) (Max) @ Id: 3.5V @ 1.5mA Power Dissipation (Max): 240W (Tc) Supplier Device Package: 4-DFN-EP (8x8) Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 300 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) Case / Package: 4-VSFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: TK31V60X,LQ(S,TK31V6 0XLQDKR,TK31V60XLQCT ,TK31V60XLQTR Base Product Number: TK31V60 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1325314-TK31V60X,LQ
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 30.8A
Rds On (Max) @ Id, Vgs: 98mOhm @ 9.4A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 1.5mA
Power Dissipation (Max): 240W (Tc)
Supplier Device Package: 4-DFN-EP (8x8)
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3000 pF @ 300 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Case / Package: 4-VSFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: TK31V60X,LQ(S,TK31V60XLQDKR,TK31V60XLQCT,TK31V60XLQTR
Base Product Number: TK31V60
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - TK31V60X,LQ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TK31V60X,LQ
Single FETs, MOSFETs TK31V60X,LQ
MOSFET N-CH 600V 30.8A 4DFN

MOSFET N-CH 600V 30.8A 4DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK31V60X,LQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK31V60X,LQ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK31V60X,LQ
MOSFET N-CH 600V 30.8A 4DFN

MOSFET N-CH 600V 30.8A 4DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK31V60XLQTR-ND 1325314-TK31V60X,LQ TK31V60X,LQ TK31V60X,LQ
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 4-VSFN Exposed Pad SOT3; 4-VSFN Exposed Pad 4-VSFN Exposed Pad 4-VSFN Exposed Pad
PD 240000 milliwatts 240000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1404Z - 1149770-AUIRF1404Z - Win Source Electronics
Specs
Package Type SOT3
View Details
8 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers