Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31N60W,S1VF TK31N60W,S1VF

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212878-TK31N60W,S1VF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 3000pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 88 mOhm @ 15.4A, 10V Alternative Parts (Cross-Reference): STW43NM60ND; TK31N60W(S1VF,S); TK31N60X; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212878-TK31N60W,S1VF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 3000pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 88 mOhm @ 15.4A, 10V Alternative Parts (Cross-Reference): STW43NM60ND; TK31N60W(S1VF,S); TK31N60X; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31N60W,S1VF - 212878-TK31N60W,S1VF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31N60W,S1VF
212878-TK31N60W,S1VF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31N60W,S1VF 212878-TK31N60W,S1VF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212878-TK31N60W,S1VF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 3000pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 88 mOhm @ 15.4A, 10V Alternative Parts (Cross-Reference): STW43NM60ND; TK31N60W(S1VF,S); TK31N60X; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212878-TK31N60W,S1VF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30.8A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 1.5mA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 3000pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 88 mOhm @ 15.4A, 10V
Alternative Parts (Cross-Reference): STW43NM60ND; TK31N60W(S1VF,S); TK31N60X;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 30.8A MOSFET Transistor
278-TK31N60W,S1VF
600V 30.8A MOSFET Transistor 278-TK31N60W,S1VF
MOSFET N CH 600V 30.8A TO247 Product overview: TK31N60W,S1VF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK31N60W,S1VF can be used for catalog matching and distributor lookup.

MOSFET N CH 600V 30.8A TO247 Product overview: TK31N60W,S1VF from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK31N60W,S1VF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK31N60WS1VF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK31N60WS1VF-ND
Single FETs, MOSFETs TK31N60WS1VF-ND
N-Channel 600V 30.8A (Ta) 230W (Tc) Through Hole TO-247

N-Channel 600V 30.8A (Ta) 230W (Tc) Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK31N60W,S1VF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK31N60W,S1VF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK31N60W,S1VF
MOSFET N CH 600V 30.8A TO247

MOSFET N CH 600V 30.8A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 212878-TK31N60W,S1VF 278-TK31N60W,S1VF TK31N60WS1VF-ND TK31N60W,S1VF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31N60W,S1VF 600V 30.8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 600 volts
PD 230000 milliwatts 230 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data