Toshiba America Electronic Components, Inc. Electronic Wholesale - TK31J60W TK31J60W

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1267725-TK31J60W Family Name: TK31J60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): R6535ENZVC8; R6047ENZ1; R6535ENZC8; ECCN: EAR99 Country of Origin: China ,Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1267725-TK31J60W Family Name: TK31J60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): R6535ENZVC8; R6047ENZ1; R6535ENZC8; ECCN: EAR99 Country of Origin: China ,Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TK31J60W - 1267725-TK31J60W - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TK31J60W
1267725-TK31J60W
Electronic Wholesale - TK31J60W 1267725-TK31J60W
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1267725-TK31J60W Family Name: TK31J60W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): R6535ENZVC8; R6047ENZ1; R6535ENZC8; ECCN: EAR99 Country of Origin: China ,Japan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1267725-TK31J60W
Family Name: TK31J60W
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): R6535ENZVC8; R6047ENZ1; R6535ENZC8;
ECCN: EAR99
Country of Origin: China ,Japan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1267725-TK31J60W
Product Name Electronic Wholesale - TK31J60W
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956GESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BSP772TXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Auto Restart
View Details