Toshiba Imaging Systems Division MOSFETs TK31E60X,S1X(S

Description
Toshiba TK31E60X,S1X(S MOSFET
Request a Quote
Description
Toshiba TK31E60X,S1X(S MOSFET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1250563 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1250563
MOSFETs 1250563
Toshiba TK31E60X,S1X(S MOSFET

Toshiba TK31E60X,S1X(S MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X,S1X(S - 735225-TK31E60X,S1X(S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X,S1X(S
735225-TK31E60X,S1X(S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X,S1X(S 735225-TK31E60X,S1X(S
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735225-TK31E60X,S1X( S Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 1426+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 735225-TK31E60X,S1X(S
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 1426+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-TK31E60X,S1X(S
MOSFET Transistor 285-TK31E60X,S1X(S
Product overview: TK31E60X,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK31E60X,S1X(S can be used for catalog matching and distributor lookup.

Product overview: TK31E60X,S1X(S from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK31E60X,S1X(S can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 600V, 30.8A, To-220 Rohs Compliant Toshiba - 33AK9369 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 30.8A, To-220 Rohs Compliant Toshiba
33AK9369
Mosfet, N-Ch, 600V, 30.8A, To-220 Rohs Compliant Toshiba 33AK9369
MOSFET, N-CH, 600V, 30.8A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 30.8A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1250563 735225-TK31E60X,S1X(S 285-TK31E60X,S1X(S 33AK9369
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60X,S1X(S MOSFET Transistor Mosfet, N-Ch, 600V, 30.8A, To-220 Rohs Compliant Toshiba
Polarity N-Channel
Unlock Full Specs
to access all available technical data