Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK31E60W,S1VX

Description
N-Channel 600V 30.8A (Ta) 230W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 600V 30.8A (Ta) 230W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK31E60WS1VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK31E60WS1VX-ND
Single FETs, MOSFETs TK31E60WS1VX-ND
N-Channel 600V 30.8A (Ta) 230W (Tc) Through Hole TO-220

N-Channel 600V 30.8A (Ta) 230W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60W,S1VX - 1050447-TK31E60W,S1VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60W,S1VX
1050447-TK31E60W,S1VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60W,S1VX 1050447-TK31E60W,S1VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1050447-TK31E60W,S1V X Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30.8A (Ta) Gate-Source Threshold Voltage: 3.7V @ 1.5mA Max Gate Charge: 86nC @ 10V Max Input Capacitance: 3000pF @ 300V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 88 mOhm @ 15.4A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050447-TK31E60W,S1VX
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30.8A (Ta)
Gate-Source Threshold Voltage: 3.7V @ 1.5mA
Max Gate Charge: 86nC @ 10V
Max Input Capacitance: 3000pF @ 300V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 88 mOhm @ 15.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 30.8A TO220 MOSFET Transistor
278-TK31E60W,S1VX
600V 30.8A TO220 MOSFET Transistor 278-TK31E60W,S1VX
MOSFET N-CH 600V 30.8A TO220 Product overview: TK31E60W,S1VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK31E60W,S1VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 30.8A TO220 Product overview: TK31E60W,S1VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK31E60W,S1VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK31E60W,S1VX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK31E60W,S1VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK31E60W,S1VX
MOSFET N-CH 600V 30.8A TO220

MOSFET N-CH 600V 30.8A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK31E60WS1VX-ND 1050447-TK31E60W,S1VX 278-TK31E60W,S1VX TK31E60W,S1VX
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK31E60W,S1VX 600V 30.8A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube TO-220; TO-220-3
V(BR)DSS 600 volts 600 volts
PD 230000 milliwatts 230 milliwatts
Unlock Full Specs
to access all available technical data