N-Channel 80V 120A (Tc) 300W (Tc) Through Hole TO-220
UMOS10 TO-220AB 80V 2.4MOHM
UMOS10 TO-220AB 80V 2.4MOHM
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 264-TK2R4E08QMS1X-ND | TK2R4E08QM,S1X | TK2R4E08QM,S1X |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |
| Packing Method | Tube; Tube | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |