Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK2Q60D TK2Q60D

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212875-TK2Q60D Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD2 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212875-TK2Q60D Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD2 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK2Q60D - 212875-TK2Q60D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK2Q60D
212875-TK2Q60D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK2Q60D 212875-TK2Q60D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212875-TK2Q60D Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD2 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 4.4V @ 1mA Max Gate Charge: 7nC @ 10V Max Input Capacitance: 280pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212875-TK2Q60D
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD2
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 2A MOSFET Transistor
285-TK2Q60D
600V 2A MOSFET Transistor 285-TK2Q60D
MOSFET N-CH 600V 2A PW-MOLD Product overview: TK2Q60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK2Q60D can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 2A PW-MOLD Product overview: TK2Q60D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK2Q60D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 212875-TK2Q60D 285-TK2Q60D
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK2Q60D 600V 2A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data