N-Channel 600V 2A (Ta) 60W (Tc) Through Hole PW-MOLD2
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1050420-TK2Q60D(Q)
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD2
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 4.4V @ 1mA
Max Gate Charge: 7nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4.3 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET N-CH 600V 2A PW-MOLD2 Product overview: TK2Q60D(Q) from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK2Q60D(Q) can be used for catalog matching and distributor lookup.
MOSFET Nch 600V 2A 4.3ohm/10V NewPWMold2
MOSFET N-CH 600V 2A PW-MOLD2
MOSFET N-CH 600V 2A PW-MOLD2
MOSFET N-Ch MOS 2A 600V 60W 280pF 4.3 Ohm
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TK2Q60D(Q)-ND | 1050420-TK2Q60D(Q) | 278-TK2Q60D(Q) | 6955476 | TK2Q60D(Q) | TK2Q60D(Q) | TK2Q60D(Q) |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK2Q60D(Q) | 600V 2A MOSFET Transistor | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-251-3 Stub Leads, IPAK | SOT3; PW-MOLD2 | Bulk | Pw mold | TO-251-3 Stub Leads, IPak | TO-251-3 Stub Leads, IPak | |
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 60000 milliwatts | 60 milliwatts | 60000 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |