Toshiba America Electronic Components, Inc. Electrical Parts - TK25E60X TK25E60X

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742578-TK25E60X Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 1431+ Alternative Parts (Cross-Reference): STP30NM60N; TK25E60X5; TK25E60X5,S1X; TK25E60X; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742578-TK25E60X Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 1431+ Alternative Parts (Cross-Reference): STP30NM60N; TK25E60X5; TK25E60X5,S1X; TK25E60X; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - TK25E60X - 742578-TK25E60X - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - TK25E60X
742578-TK25E60X
Electrical Parts - TK25E60X 742578-TK25E60X
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742578-TK25E60X Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220 Reference Date Code: 1431+ Alternative Parts (Cross-Reference): STP30NM60N; TK25E60X5; TK25E60X5,S1X; TK25E60X; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 742578-TK25E60X
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220
Reference Date Code: 1431+
Alternative Parts (Cross-Reference): STP30NM60N; TK25E60X5; TK25E60X5,S1X; TK25E60X;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 742578-TK25E60X
Product Name Electrical Parts - TK25E60X
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers