Toshiba Electronics (UK) Ltd Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single TK22A10N1,S4X

Description
Win Source Part Number: 971825-TK22A10N1,S4X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVIII-H Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 13.8mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 300µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220SIS Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: TK22A10N1S4X,TK22A10 N1,S4X(S,TK22A10N1,S 4X-ND Base Product Number: TK22A10 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 971825-TK22A10N1,S4X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVIII-H Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 13.8mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 300µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220SIS Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: TK22A10N1S4X,TK22A10 N1,S4X(S,TK22A10N1,S 4X-ND Base Product Number: TK22A10 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 971825-TK22A10N1,S4X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
971825-TK22A10N1,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 971825-TK22A10N1,S4X
Win Source Part Number: 971825-TK22A10N1,S4X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: U-MOSVIII-H Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 13.8mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 300µA Power Dissipation (Max): 30W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220SIS Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: TK22A10N1S4X,TK22A10 N1,S4X(S,TK22A10N1,S 4X-ND Base Product Number: TK22A10 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 971825-TK22A10N1,S4X
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: U-MOSVIII-H
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 13.8mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 300µA
Power Dissipation (Max): 30W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1800 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TK22A10N1S4X,TK22A10N1,S4X(S,TK22A10N1,S4X-ND
Base Product Number: TK22A10
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - TK22A10N1S4X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK22A10N1S4X-ND
Single FETs, MOSFETs TK22A10N1S4X-ND
N-Channel 100V 22A (Tc) 30W (Tc) Through Hole TO-220SIS

N-Channel 100V 22A (Tc) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Singapore, Singapore
100V 22A MOSFET Transistor
278-TK22A10N1,S4X
100V 22A MOSFET Transistor 278-TK22A10N1,S4X
MOSFET N-CH 100V 22A TO220SIS Product overview: TK22A10N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK22A10N1,S4X can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 22A TO220SIS Product overview: TK22A10N1,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK22A10N1,S4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK22A10N1,S4X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK22A10N1,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK22A10N1,S4X
MOSFET N-CH 100V 22A TO220SIS

MOSFET N-CH 100V 22A TO220SIS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 971825-TK22A10N1,S4X TK22A10N1S4X-ND 278-TK22A10N1,S4X TK22A10N1,S4X
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 100V 22A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 30000 milliwatts 30 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 Full Pack Tube TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data