Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 092553-TK20S06K3L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Family Name: TK20S06K3L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: DPAK+
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 3V @ 1mA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 780pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 29 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): NTD5413NT4G; ATP212-TL-H; IPD220N06L3 G; IPD250N06N3GBTMA1;
Introduction Date: July 15, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH Si 60V 20A Automotive 3-Pin(2+Tab) DPAK+ T/R / MOSFET N-CH 60V 20A DPAK-3 Product overview: TK20S06K3L from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 20A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK20S06K3L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 092553-TK20S06K3L | 285-TK20S06K3L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK20S06K3L | Automotive 60V 20A DPAK MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 60 volts | |
| PD | 38000 milliwatts | 38000 milliwatts |