Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966743-TK20A60U(Q)
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 600 V
Number of Elements: 1
Power Dissipation: 45 W
Number of Pins: 3
Rise Time: 80 ns
Fall Time: 100 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Power Dissipation: 45 W
Continuous Drain Current (ID): 20 A
Drain to Source Breakdown Voltage: 600 V
Turn-Off Delay Time: 12 ns
Drain to Source Resistance: 190 mΩ
Gate to Source Voltage (Vgs): 30 V
Threshold Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 966743-TK20A60U(Q) |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK20A60U(Q) |
| V(BR)DSS | 600 volts |