Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899687-TK1K2A60F,S4X
Series: U-MOSIX
Operating Temperature Range: 150°C
Features: N-Channel 600 V 6A (Ta) 35W (Tc) Through Hole TO-220SIS
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: TK1K2A60
Categories: Discrete Semiconductor Products
Case / Package: TO-220SIS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK1K2A60F,S4X(S, TK1K2A60FS4X, TK1K2A60FS4X(S
N-Channel 600V 6A (Ta) 35W (Tc) Through Hole TO-220SIS
MOSFET N-CH 600V 6A TO220SIS Product overview: TK1K2A60F,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK1K2A60F,S4X can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 6A TO220SIS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 899687-TK1K2A60F,S4X | TK1K2A60FS4X-ND | 278-TK1K2A60F,S4X | TK1K2A60F,S4X |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK1K2A60F,S4X | Single FETs, MOSFETs | 600V 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |
| TJ | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | TO-220; SOT3; TO-220SIS | TO-220; TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack |
| MOSFET Operating Mode | Enhancement |