Toshiba America Electronic Components, Inc. Electronic Wholesale - TK19A50W TK19A50W

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757427-TK19A50W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1513+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757427-TK19A50W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1513+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TK19A50W - 757427-TK19A50W - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TK19A50W
757427-TK19A50W
Electronic Wholesale - TK19A50W 757427-TK19A50W
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757427-TK19A50W Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-220F Reference Date Code: 1513+ Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757427-TK19A50W
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-220F
Reference Date Code: 1513+
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 757427-TK19A50W
Product Name Electronic Wholesale - TK19A50W
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4104S - 1020719-AUIRF4104S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 140000 milliwatts
View Details
5 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details