Toshiba America Electronic Components, Inc. 450V 19A MOSFET Transistor TK19A45D

Description
MOSFET N-CH 450V 19A TO-220SIS Product overview: TK19A45D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK19A45D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 450V 19A TO-220SIS Product overview: TK19A45D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK19A45D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 19A MOSFET Transistor
285-TK19A45D
450V 19A MOSFET Transistor 285-TK19A45D
MOSFET N-CH 450V 19A TO-220SIS Product overview: TK19A45D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK19A45D can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 19A TO-220SIS Product overview: TK19A45D from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 19A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 19A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TK19A45D can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK19A45D - 212869-TK19A45D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK19A45D
212869-TK19A45D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK19A45D 212869-TK19A45D
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 212869-TK19A45D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220SIS Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 19A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 9.5A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212869-TK19A45D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220SIS
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 19A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 9.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TK19A45D 212869-TK19A45D
Product Name 450V 19A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK19A45D
Polarity N-Channel N-Channel; N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data